Aratas America LLC XG4 Flat Cable Connectors XG4C-2031

Description
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).
Request a Quote Datasheet
Description
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XG4 Flat Cable Connectors - XG4C-2031 - Aratas America LLC
Hoffman Estates, IL, United States
XG4 Flat Cable Connectors
XG4C-2031
XG4 Flat Cable Connectors XG4C-2031
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).

The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.

  • Our new production system improves reliability.
  • Space-saving Box-type Plugs (XG4C) available.
  • IDC Plugs (XG4E) can be used for relaying.
  • An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs.
  • The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers.
  • Conform to MIL standards (MIL-C-83503).
Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
340-XG4C-2031
Electronic Connector 340-XG4C-2031
Rectangular MIL Spec Connectors MIL BoxType Plug 20P Straight 1Polarize Product overview: XG4C-2031 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-XG4C-2031 can be used for catalog matching and distributor lookup.

Rectangular MIL Spec Connectors MIL BoxType Plug 20P Straight 1Polarize Product overview: XG4C-2031 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-XG4C-2031 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 39-XG4C-2031-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
39-XG4C-2031-ND
Headers, Male Pins 39-XG4C-2031-ND
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Plug, 20 Position, 2.54Mm; Connector Systems Omron Electronic Components - 89C8618 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 20 Position, 2.54Mm; Connector Systems Omron Electronic Components
89C8618
Wire-Board Connector Plug, 20 Position, 2.54Mm; Connector Systems Omron Electronic Components 89C8618
WIRE-BOARD CONNECTOR PLUG, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:XG4 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:XG4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number XG4C-2031 340-XG4C-2031 39-XG4C-2031-ND 89C8618
Product Name XG4 Flat Cable Connectors Electronic Connector Headers, Male Pins Wire-Board Connector Plug, 20 Position, 2.54Mm; Connector Systems Omron Electronic Components
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Gender Male / Plug
Geometry Straight
Voltage Rating 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 399-XF2W-4515-1AE - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 50 volts
View Details
2 suppliers
Spring Loaded - OR1207TR-ND - DigiKey
Specs
Connector Type Battery Contact
Mounting Board Edge, Surface Mount, Right Angle
Contact Pitch 2.64 mm (0.1040 inch)
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-1415-1A-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers
FFC, FPC (Flat Flexible) Connector Assemblies - OR785TR-ND - DigiKey
Specs
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
View Details
2 suppliers