Aratas America LLC XG4 Flat Cable Connectors XG4C-1434

Description
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).
Request a Quote Datasheet
Description
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XG4 Flat Cable Connectors - XG4C-1434 - Aratas America LLC
Hoffman Estates, IL, United States
XG4 Flat Cable Connectors
XG4C-1434
XG4 Flat Cable Connectors XG4C-1434
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).

The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.

  • Our new production system improves reliability.
  • Space-saving Box-type Plugs (XG4C) available.
  • IDC Plugs (XG4E) can be used for relaying.
  • An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs.
  • The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers.
  • Conform to MIL standards (MIL-C-83503).
Supplier's Site Datasheet
Headers, Male Pins - OR985-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
OR985-ND
Headers, Male Pins OR985-ND
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore
Electronic Connector
316-XG4C-1434
Electronic Connector 316-XG4C-1434
Conn Shrouded Header HDR 14 POS 2.54mm Solder RA Side Entry Thru-Hole Product overview: XG4C-1434 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG4C-1434 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 14 POS 2.54mm Solder RA Side Entry Thru-Hole Product overview: XG4C-1434 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG4C-1434 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Plug, 14 Position, 2.54Mm; Connector Systems Omron Electronic Components - 88M4980 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 14 Position, 2.54Mm; Connector Systems Omron Electronic Components
88M4980
Wire-Board Connector Plug, 14 Position, 2.54Mm; Connector Systems Omron Electronic Components 88M4980
WIRE-BOARD CONNECTOR PLUG, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:XG4 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:XG4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number XG4C-1434 OR985-ND 316-XG4C-1434 88M4980
Product Name XG4 Flat Cable Connectors Headers, Male Pins Electronic Connector Wire-Board Connector Plug, 14 Position, 2.54Mm; Connector Systems Omron Electronic Components
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Gender Male / Plug
Geometry Straight
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data