Aratas America LLC XG4 Flat Cable Connectors XG4A-6439-A

Description
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).
Request a Quote Datasheet
Description
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XG4 Flat Cable Connectors - XG4A-6439-A - Aratas America LLC
Hoffman Estates, IL, United States
XG4 Flat Cable Connectors
XG4A-6439-A
XG4 Flat Cable Connectors XG4A-6439-A
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).

The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.

  • Our new production system improves reliability.
  • Space-saving Box-type Plugs (XG4C) available.
  • IDC Plugs (XG4E) can be used for relaying.
  • An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs.
  • The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers.
  • Conform to MIL standards (MIL-C-83503).
Supplier's Site Datasheet
Headers, Male Pins - OR895-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
OR895-ND
Headers, Male Pins OR895-ND
"Connector Header Through Hole, Right Angle 64, 64 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 64, 64 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Plug, 128 Position 2.54Mm; Connector Systems Omron Electronic Components - 63P9061 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 128 Position 2.54Mm; Connector Systems Omron Electronic Components
63P9061
Wire-Board Connector Plug, 128 Position 2.54Mm; Connector Systems Omron Electronic Components 63P9061
WIRE-BOARD CONNECTOR PLUG, 128 POSITION 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:128Contacts ; Contact Termination Type:Through Hole; Product Range:XG4 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 128 POSITION 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:128Contacts; Contact Termination Type:Through Hole; Product Range:XG4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number XG4A-6439-A OR895-ND 63P9061
Product Name XG4 Flat Cable Connectors Headers, Male Pins Wire-Board Connector Plug, 128 Position 2.54Mm; Connector Systems Omron Electronic Components
Connector Type Wire to Board Connector Header Connector Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

XF3M/XF2M FPC/FFC Connector - XF3M(1)-0615-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
6 suppliers
DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
Electronic Connector - 399-XF3H-2555-31AR - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 50 volts
Current Rating 0.2 amps
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-1315-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers