The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.
Conn Ejector Header HDR 64 POS 2.54mm Solder RA Thru-Hole Product overview: XG4A-6434 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG4A-6434 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR PLUG, 64 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Aratas America LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | XG4A-6434 | 316-XG4A-6434 | OR966-ND | 88M4975 |
| Product Name | XG4 Flat Cable Connectors | Electronic Connector | Headers, Male Pins | Wire-Board Connector Plug, 64 Position, 2.54Mm; Connector Systems Omron Electronic Components |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Gender | Male / Plug | |||
| Geometry | Straight | |||
| Voltage Rating | 300 volts | 300 volts |