The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
Alternative Parts (Cross-Reference): Cross
Manufacturer: Omron Electronics Inc-EMC Div
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: XG4
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 64
Conn Ejector Header HDR 64 POS 2.54mm Solder ST Thru-Hole Product overview: XG4A-6431 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG4A-6431 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR PLUG, 64 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Aratas America LLC | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XG4A-6431 | 2026900 | OR965-ND | 316-XG4A-6431 | 88M4973 | |
| Product Name | XG4 Flat Cable Connectors | IDC Connectors | Headers, Male Pins | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Electronic Connector | Wire-Board Connector Plug, 64 Position, 2.54Mm; Connector Systems Omron Electronic Components |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight | |||||
| Voltage Rating | 300 volts | 300 volts |