The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
CONN HEADER R/A 60POS 2.54MM
MIL-TYPE CONNECTOR
| Aratas America LLC | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XG4A-6074 | XG4A-6074-ND | XG4A-6074 | 89C8613 |
| Product Name | XG4 Flat Cable Connectors | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Mil-Type Connector Omron Electronic Components |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Gender | Male / Plug | |||
| Geometry | Straight | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts | |
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |