The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.
MIL-TYPE CONNECTOR
CONN HEADER R/A 60POS 2.54MM
| Aratas America LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XG4A-6035 | 88M4968 | XG4A-6035 |
| Product Name | XG4 Flat Cable Connectors | Mil-Type Connector Omron Electronic Components | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Gender | Male / Plug | ||
| Geometry | Straight | ||
| Voltage Rating | 300 volts | 300 volts |