The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.
CONN HEADER R/A 50POS 2.54MM Product overview: XG4A-5079-A from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-XG4A-5079-A can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 50, 50 position 0.100"" (2.54mm)"
Flat Cable Connector
| Aratas America LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | XG4A-5079-A | 314-XG4A-5079-A | XG4A-5079-A-ND | 34R9312 |
| Product Name | XG4 Flat Cable Connectors | Electronic Connector | Headers, Male Pins | Flat Cable Connector Omron Electronic Components |
| Connector Type | Wire to Board Connector | Header Connector | ||
| Gender | Male / Plug | |||
| Geometry | Right Angle | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |