The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.
CONN HEADER VERT 40POS 2.54MM
MIL-TYPE CONNECTOR
| Aratas America LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XG4A-4033 | XG4A-4033 | 46Y1219 |
| Product Name | XG4 Flat Cable Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Mil-Type Connector Omron Electronic Components |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Gender | Male / Plug | ||
| Geometry | Straight | ||
| Voltage Rating | 300 volts | 300 volts |