The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.
Manufacturer: Omron
Win Source Part Number: 848900-XG4A-2631
Series: XG4
Features: Connector Header position
Package: Tray
Family Name: XG4A
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.69.4040
Other Part Number: XG4A2631-ND, Q7153183, XG4A2631, XG4A2631BYOMZ, OR887, XG4A-2631 BY OMZ
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
Conn Ejector Header HDR 26 POS 2.54mm Solder ST Thru-Hole Product overview: XG4A-2631 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG4A-2631 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR PLUG, 26 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Aratas America LLC | Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XG4A-2631 | 848900-XG4A-2631 | 2026917 | OR887-ND | 316-XG4A-2631 | 89C8604 |
| Product Name | XG4 Flat Cable Connectors | Rectangular Connectors - XG4A-2631 | IDC Connectors | Headers, Male Pins | Electronic Connector | Wire-Board Connector Plug, 26 Position, 2.54Mm; Connector Systems Omron Electronic Components |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | ||
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight | |||||
| Voltage Rating | 300 volts | 300 volts |