Achieve Total Cost Reduction through
High-density Mounting and Reduced
Wiring
CONN DIP HDR IDC 34P 28AWG VERT Product overview: XG2A-3401 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-XG2A-3401 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1137199-XG2A-3401
Category: Connectors, Interconnects>Rectan
Series: XG2
Number of Positions: 34
Color: Black
Features: Feed Through
Connector Type: Ribbon Cable, DIP Header
Number of Positions Loaded: All
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Tin
Package: Bulk
Wire Gauge: 28 AWG
Cable Termination: IDC
Standard Package: 50
Cable Pitch: 0.050" (1.27mm)
Board-Side Pitch: 0.100" (2.54mm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): XG2A3401;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Other Names: XG2A3401
Base Product Number: XG2A
Flat Cable Connector
| Aratas America LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XG2A-3401 | 317-XG2A-3401 | 1137199-XG2A-3401 | 88M4923 |
| Product Name | XG2 Flat Cable Connectors for PCBs | DIP Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board | Flat Cable Connector Omron Electronic Components |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Gender | Female / Jack | |||
| Voltage Rating | 250 volts | 250 volts |