Aratas America LLC XG2 Flat Cable Connectors for PCBs XG2A-3002

Description
Achieve Total Cost Reduction through High-density Mounting and Reduced Wiring IDC connections allow you to wire all terminals at once without terminating the cable. Can be DIP-soldered directly to the circuit board. Small size (height 5.8 mm, width 6.8 mm) allows more efficient use of circuit board space. Uses a 2.54-mm grid terminal arrangement for easier design of circuits. Type: standard and reverse. Uses UL94 V-0 approved insulation material. The IDC Tool has Attachments for all terminals. The result is efficient, labor-saving wiring.
Request a Quote Datasheet
Description
Achieve Total Cost Reduction through High-density Mounting and Reduced Wiring IDC connections allow you to wire all terminals at once without terminating the cable. Can be DIP-soldered directly to the circuit board. Small size (height 5.8 mm, width 6.8 mm) allows more efficient use of circuit board space. Uses a 2.54-mm grid terminal arrangement for easier design of circuits. Type: standard and reverse. Uses UL94 V-0 approved insulation material. The IDC Tool has Attachments for all terminals. The result is efficient, labor-saving wiring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XG2 Flat Cable Connectors for PCBs - XG2A-3002 - Aratas America LLC
Hoffman Estates, IL, United States
XG2 Flat Cable Connectors for PCBs
XG2A-3002
XG2 Flat Cable Connectors for PCBs XG2A-3002
Achieve Total Cost Reduction through High-density Mounting and Reduced Wiring IDC connections allow you to wire all terminals at once without terminating the cable. Can be DIP-soldered directly to the circuit board. Small size (height 5.8 mm, width 6.8 mm) allows more efficient use of circuit board space. Uses a 2.54-mm grid terminal arrangement for easier design of circuits. Type: standard and reverse. Uses UL94 V-0 approved insulation material. The IDC Tool has Attachments for all terminals. The result is efficient, labor-saving wiring.

Achieve Total Cost Reduction through
High-density Mounting and Reduced
Wiring

  • IDC connections allow you to wire all terminals at once without terminating the cable.
  • Can be DIP-soldered directly to the circuit board.
  • Small size (height 5.8 mm, width 6.8 mm) allows more efficient use of circuit board space.
  • Uses a 2.54-mm grid terminal arrangement for easier design of circuits.
  • Type: standard and reverse.
  • Uses UL94 V-0 approved insulation material.
  • The IDC Tool has Attachments for all terminals. The result is efficient, labor-saving wiring.
Supplier's Site Datasheet
Flat Cable Connector Omron Electronic Components - 88M4922 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Connector Omron Electronic Components
88M4922
Flat Cable Connector Omron Electronic Components 88M4922
Flat Cable Connector

Flat Cable Connector

Supplier's Site

Technical Specifications

  Aratas America LLC Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number XG2A-3002 88M4922
Product Name XG2 Flat Cable Connectors for PCBs Flat Cable Connector Omron Electronic Components
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XG4 Flat Cable Connectors - XG4A-1633 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-2615-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers