Aratas America LLC XG2 Flat Cable Connectors for PCBs XG2A-1401

Description
Achieve Total Cost Reduction through High-density Mounting and Reduced Wiring IDC connections allow you to wire all terminals at once without terminating the cable. Can be DIP-soldered directly to the circuit board. Small size (height 5.8 mm, width 6.8 mm) allows more efficient use of circuit board space. Uses a 2.54-mm grid terminal arrangement for easier design of circuits. Type: standard and reverse. Uses UL94 V-0 approved insulation material. The IDC Tool has Attachments for all terminals. The result is efficient, labor-saving wiring.
Request a Quote Datasheet
Description
Achieve Total Cost Reduction through High-density Mounting and Reduced Wiring IDC connections allow you to wire all terminals at once without terminating the cable. Can be DIP-soldered directly to the circuit board. Small size (height 5.8 mm, width 6.8 mm) allows more efficient use of circuit board space. Uses a 2.54-mm grid terminal arrangement for easier design of circuits. Type: standard and reverse. Uses UL94 V-0 approved insulation material. The IDC Tool has Attachments for all terminals. The result is efficient, labor-saving wiring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XG2 Flat Cable Connectors for PCBs - XG2A-1401 - Aratas America LLC
Hoffman Estates, IL, United States
XG2 Flat Cable Connectors for PCBs
XG2A-1401
XG2 Flat Cable Connectors for PCBs XG2A-1401
Achieve Total Cost Reduction through High-density Mounting and Reduced Wiring IDC connections allow you to wire all terminals at once without terminating the cable. Can be DIP-soldered directly to the circuit board. Small size (height 5.8 mm, width 6.8 mm) allows more efficient use of circuit board space. Uses a 2.54-mm grid terminal arrangement for easier design of circuits. Type: standard and reverse. Uses UL94 V-0 approved insulation material. The IDC Tool has Attachments for all terminals. The result is efficient, labor-saving wiring.

Achieve Total Cost Reduction through
High-density Mounting and Reduced
Wiring

  • IDC connections allow you to wire all terminals at once without terminating the cable.
  • Can be DIP-soldered directly to the circuit board.
  • Small size (height 5.8 mm, width 6.8 mm) allows more efficient use of circuit board space.
  • Uses a 2.54-mm grid terminal arrangement for easier design of circuits.
  • Type: standard and reverse.
  • Uses UL94 V-0 approved insulation material.
  • The IDC Tool has Attachments for all terminals. The result is efficient, labor-saving wiring.
Supplier's Site Datasheet
Board In, Direct Wire to Board - Z8719-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
Z8719-ND
Board In, Direct Wire to Board Z8719-ND
14 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG Through Hole

14 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG Through Hole

Buy Now Datasheet
Singapore
Electronic Connector
316-XG2A-1401
Electronic Connector 316-XG2A-1401
Conn IDC Connector M 14 POS 2.54mm Solder RA Side Entry Thru-Hole Product overview: XG2A-1401 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG2A-1401 can be used for catalog matching and distributor lookup.

Conn IDC Connector M 14 POS 2.54mm Solder RA Side Entry Thru-Hole Product overview: XG2A-1401 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG2A-1401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flat Cable Connector Omron Electronic Components - 88M4914 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Connector Omron Electronic Components
88M4914
Flat Cable Connector Omron Electronic Components 88M4914
Flat Cable Connector

Flat Cable Connector

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number XG2A-1401 Z8719-ND 316-XG2A-1401 88M4914
Product Name XG2 Flat Cable Connectors for PCBs Board In, Direct Wire to Board Electronic Connector Flat Cable Connector Omron Electronic Components
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data