Aratas America LLC XF3M/XF2M FPC/FFC Connector XF3M(1)-1015-1B

Description
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
Request a Quote Datasheet
Description
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XF3M/XF2M FPC/FFC Connector - XF3M(1)-1015-1B - Aratas America LLC
Hoffman Estates, IL, United States
XF3M/XF2M FPC/FFC Connector
XF3M(1)-1015-1B
XF3M/XF2M FPC/FFC Connector XF3M(1)-1015-1B
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100

Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact)
Rotary Backlock Connectors Provide
Improved Insertion of FPC/FFC Cables
and helps Confirm Proper Connection
with Sure Lock Feel.

[XF3M]

  • Models available with 0.5-mm or 1.0-mm pitch.
  • Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.)
  • Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.)
  • Models with 80 pins (multiple type) available with 0.5-mm pitch.
  • Applicable FPC/FFC thickness of 0.3 mm.
  • Halogen Free (*)
    * OMRON uses the following standard to determine halogen-free construction: 900 ppm
    max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl.

[XF2M]

  • Dual-sided contact reduces the number of parts.
  • Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type).
  • Halogen Free (*)
    * OMRON uses the following standard to determine halogen-free construction: 900 ppm
    max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl.

XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B
XF3M(1)-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100
XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
399-XF3M(1)-1015-1B
SMD Electronic Connector 399-XF3M(1)-1015-1B
Conn FFC/FPC Connector SKT 10 POS 1mm Solder RA SMD T/R Product overview: XF3M(1)-1015-1B from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF3M(1)-1015-1B can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 10 POS 1mm Solder RA SMD T/R Product overview: XF3M(1)-1015-1B from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF3M(1)-1015-1B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - Z5873TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
Z5873TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies Z5873TR-ND
"10 Position FFC, Discrete Wire Connector Contacts, Top and Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FFC, Discrete Wire Connector Contacts, Top and Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - Z5873CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
Z5873CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies Z5873CT-ND
"10 Position FFC, Discrete Wire Connector Contacts, Top and Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FFC, Discrete Wire Connector Contacts, Top and Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - Z5873DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
Z5873DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies Z5873DKR-ND
"10 Position FFC, Discrete Wire Connector Contacts, Top and Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FFC, Discrete Wire Connector Contacts, Top and Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (FlatFlexible) Connectors - XF3M(1)-1015-1B - 1119405-XF3M(1)-1015-1B - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - XF3M(1)-1015-1B
1119405-XF3M(1)-1015-1B
FFC, FPC (FlatFlexible) Connectors - XF3M(1)-1015-1B 1119405-XF3M(1)-1015-1B
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1119405-XF3M(1)-1015 -1B Packaging: Reel - TR Number of Positions: 10 Pitch: 0.039" (1.00mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, Discrete Wire Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Rotary Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP), Halogen Free Actuator Material: Liquid Crystal Polymer (LCP), Halogen Free Material Flammability Rating: UL94 V-0 Housing Color: Natural Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Temperature Range - Operating: -30°C to 85°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1119405-XF3M(1)-1015-1B
Packaging: Reel - TR
Number of Positions: 10
Pitch: 0.039" (1.00mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, Discrete Wire
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Rotary Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material: Liquid Crystal Polymer (LCP), Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Temperature Range - Operating: -30°C to 85°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connector, Ffc/fpc, 10Pos, 1 Row, 1Mm; Pitch Spacing Omron Electronic Components - 46Y1134 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 10Pos, 1 Row, 1Mm; Pitch Spacing Omron Electronic Components
46Y1134
Connector, Ffc/fpc, 10Pos, 1 Row, 1Mm; Pitch Spacing Omron Electronic Components 46Y1134
CONNECTOR, FFC/FPC, 10POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:XF3M Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 10POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:XF3M Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> FFC/FPC Connectors
XF3M(1)-1015-1B
Connectors >> FFC/FPC Connectors XF3M(1)-1015-1B
-30°C~+85°C 10P Double-sided contacts/up and down connection Surface Mount,Right Angle 1mm SMD,P=1mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

-30°C~+85°C 10P Double-sided contacts/up and down connection Surface Mount,Right Angle 1mm SMD,P=1mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number XF3M(1)-1015-1B 399-XF3M(1)-1015-1B Z5873TR-ND 1119405-XF3M(1)-1015-1B 46Y1134 XF3M(1)-1015-1B
Product Name XF3M/XF2M FPC/FFC Connector SMD Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (FlatFlexible) Connectors - XF3M(1)-1015-1B Connector, Ffc/fpc, 10Pos, 1 Row, 1Mm; Pitch Spacing Omron Electronic Components Connectors >> FFC/FPC Connectors
Connector Type Wire to Board Connector FPC / FFC
Gender Female / Jack
Termination SMT Solder Surface Mount
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data