Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact)
Rotary Backlock Connectors Provide
Improved Insertion of FPC/FFC Cables
and helps Confirm Proper Connection
with Sure Lock Feel.
[XF3M]
[XF2M]
XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B
XF3M(1)-□□15-1D-R100
XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
CUT REEL PART
Conn FFC/FPC Connector SKT 34 POS 0.5mm Solder RA SMD Reel Product overview: XF2M-3415-1A from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF2M-3415-1A can be used for catalog matching and distributor lookup.
Omron XF2M-3415-1A FPC Connector
Omron XF2M-3415-1A FPC Connector
"34 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"34 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"34 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
FFC/FPC CONNECTOR, RECEPTACLE 34 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:34Contacts;
CONNECTOR, FPC, RCPT, 34POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:34Contacts;
-30°C~+85°C 34P Double-sided contacts/up and down connection Surface Mount,Right Angle 0.5mm SMD,P=0.5mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS
| Aratas America LLC | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XF2M-3415-1A | XF2M-3415-1A | 399-XF2M-3415-1A | 7315813P | 7315813 | OR726TR-ND | 05M2025 | XF2M-3415-1A |
| Product Name | XF3M/XF2M FPC/FFC Connector | Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers | SMD Electronic Connector | FPC Connectors | FPC Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, Receptacle 34 Position 1Row, Full Reel; Pitch Spacing Omron Electronic Components | Connectors >> FFC/FPC Connectors |
| Connector Type | Wire to Board Connector | FPC / FFC | FPC / FFC | |||||
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack | |||||
| Termination | SMT | Top and bottom contact | Surface Mount | |||||
| Voltage Rating | 50 volts | 50 volts | ||||||
| Current Rating | 0.5 amps | 0.5 amps |