Aratas America LLC XF3M/XF2M FPC/FFC Connector XF2M-3015-1A

Description
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
Request a Quote
Description
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FFC/FPC Connector, Receptacle 30 Position 1 Row, Full Reel from Omron Electronic Components features a pitch spacing of 0.5 mm and is designed for surface mount applications. It supports an FPC/FFC thickness of 0.3 mm and is rated for a maximum current of 0.5 A AC/DC and a voltage of 50 V AC/DC. The connector has a contact resistance of 50 mΩ maximum and an insulation resistance of at least 100 MΩ at 250 V DC. It can withstand a dielectric strength of 250 V AC for one minute with a maximum leakage current of 1 mA. The connector is halogen-free and RoHS compliant, ensuring it meets environmental standards. It is suitable for operating temperatures ranging from -30 to 85 °C without icing or condensation. The connector allows for up to 20 insertions, making it a reliable choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The FFC/FPC Connector, Receptacle 30 Position 1 Row, Full Reel from Omron Electronic Components features a pitch spacing of 0.5 mm and is designed for surface mount applications. It supports an FPC/FFC thickness of 0.3 mm and is rated for a maximum current of 0.5 A AC/DC and a voltage of 50 V AC/DC. The connector has a contact resistance of 50 mΩ maximum and an insulation resistance of at least 100 MΩ at 250 V DC. It can withstand a dielectric strength of 250 V AC for one minute with a maximum leakage current of 1 mA. The connector is halogen-free and RoHS compliant, ensuring it meets environmental standards. It is suitable for operating temperatures ranging from -30 to 85 °C without icing or condensation. The connector allows for up to 20 insertions, making it a reliable choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
XF3M/XF2M FPC/FFC Connector - XF2M-3015-1A - Aratas America LLC
Hoffman Estates, IL, United States
XF3M/XF2M FPC/FFC Connector
XF2M-3015-1A
XF3M/XF2M FPC/FFC Connector XF2M-3015-1A
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100

Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact)
Rotary Backlock Connectors Provide
Improved Insertion of FPC/FFC Cables
and helps Confirm Proper Connection
with Sure Lock Feel.

[XF3M]

  • Models available with 0.5-mm or 1.0-mm pitch.
  • Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.)
  • Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.)
  • Models with 80 pins (multiple type) available with 0.5-mm pitch.
  • Applicable FPC/FFC thickness of 0.3 mm.
  • Halogen Free (*)
    * OMRON uses the following standard to determine halogen-free construction: 900 ppm
    max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl.

[XF2M]

  • Dual-sided contact reduces the number of parts.
  • Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type).
  • Halogen Free (*)
    * OMRON uses the following standard to determine halogen-free construction: 900 ppm
    max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl.

XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B
XF3M(1)-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100
XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100

Supplier's Site Datasheet
FPC Connectors - 7315807P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7315807P
FPC Connectors 7315807P
Omron XF2M-3015-1A FPC Connector

Omron XF2M-3015-1A FPC Connector

Supplier's Site
FPC Connectors - 7315807 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7315807
FPC Connectors 7315807
Omron XF2M-3015-1A FPC Connector

Omron XF2M-3015-1A FPC Connector

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - OR723CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
OR723CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies OR723CT-ND
"30 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"30 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - OR723DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
OR723DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies OR723DKR-ND
"30 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"30 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - OR723TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
OR723TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies OR723TR-ND
"30 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"30 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - XF2M-3015-1A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
XF2M-3015-1A
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers XF2M-3015-1A
CUT STRIP FPC CONNECTOR

CUT STRIP FPC CONNECTOR

Buy Now
Singapore, Singapore
SMD Electronic Connector
399-XF2M-3015-1A
SMD Electronic Connector 399-XF2M-3015-1A
Conn FFC/FPC Connector SKT 30 POS 0.5mm Solder RA SMD T/R Product overview: XF2M-3015-1A from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF2M-3015-1A can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 30 POS 0.5mm Solder RA SMD T/R Product overview: XF2M-3015-1A from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF2M-3015-1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - XF2M-3015-1A - 1119399-XF2M-3015-1A - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - XF2M-3015-1A
1119399-XF2M-3015-1A
FFC, FPC (FlatFlexible) Connectors - XF2M-3015-1A 1119399-XF2M-3015-1A
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1119399-XF2M-3015-1A Packaging: Reel - TR Number of Positions: 30 Pitch: 0.020" (0.50mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 5.9μin (0.15μm) Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.083" (2.10mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Rotary Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP), Halogen Free Actuator Material: Liquid Crystal Polymer (LCP), Halogen Free Material Flammability Rating: UL94 V-0 Housing Color: Natural Mounting: Surface Mount, Right Angle Mating Cycles: 20 Family Name: XF2M Categories: Connectors, Interconnects Temperature Range - Operating: -30°C to 85°C Actuator Color: Black Alternative Parts (Cross-Reference): FH12F-30S-0.5SH; FH12S-30S-0.5SH ; FH41-30S-0.5SH(99); FH28D-30S-0.5SH(98); Introduction Date: March 28, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1119399-XF2M-3015-1A
Packaging: Reel - TR
Number of Positions: 30
Pitch: 0.020" (0.50mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 5.9μin (0.15μm)
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.083" (2.10mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Rotary Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material: Liquid Crystal Polymer (LCP), Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Family Name: XF2M
Categories: Connectors, Interconnects
Temperature Range - Operating: -30°C to 85°C
Actuator Color: Black
Alternative Parts (Cross-Reference): FH12F-30S-0.5SH; FH12S-30S-0.5SH ; FH41-30S-0.5SH(99); FH28D-30S-0.5SH(98);
Introduction Date: March 28, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ffc/fpc Connector, Receptacle 30 Position 1Row, Full Reel; Pitch Spacing Omron Electronic Components - 88K0914 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 30 Position 1Row, Full Reel; Pitch Spacing Omron Electronic Components
88K0914
Ffc/fpc Connector, Receptacle 30 Position 1Row, Full Reel; Pitch Spacing Omron Electronic Components 88K0914
FFC/FPC CONNECTOR, RECEPTACLE 30 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:XF Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 30 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:XF Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Fpc, Rcpt, 30Pos, 0.5Mm; Pitch Spacing Omron Electronic Components - 10P3871 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, Rcpt, 30Pos, 0.5Mm; Pitch Spacing Omron Electronic Components
10P3871
Connector, Fpc, Rcpt, 30Pos, 0.5Mm; Pitch Spacing Omron Electronic Components 10P3871
CONNECTOR, FPC, RCPT, 30POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:XF Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, RCPT, 30POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:XF Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - XF2M-3015-1A - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
XF2M-3015-1A
FFC, FPC (Flat Flexible) Connector Assemblies XF2M-3015-1A
CONN FPC 30POS 0.50MM R/A

CONN FPC 30POS 0.50MM R/A

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> FFC/FPC Connectors
XF2M-3015-1A
Connectors >> FFC/FPC Connectors XF2M-3015-1A
-30°C~+85°C 30P Double-sided contacts/up and down connection Surface Mount,Right Angle 0.5mm SMD,P=0.5mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

-30°C~+85°C 30P Double-sided contacts/up and down connection Surface Mount,Right Angle 0.5mm SMD,P=0.5mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number XF2M-3015-1A 7315807P 7315807 OR723CT-ND XF2M-3015-1A 399-XF2M-3015-1A 1119399-XF2M-3015-1A 88K0914 XF2M-3015-1A XF2M-3015-1A
Product Name XF3M/XF2M FPC/FFC Connector FPC Connectors FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers SMD Electronic Connector FFC, FPC (FlatFlexible) Connectors - XF2M-3015-1A Ffc/fpc Connector, Receptacle 30 Position 1Row, Full Reel; Pitch Spacing Omron Electronic Components FFC, FPC (Flat Flexible) Connector Assemblies Connectors >> FFC/FPC Connectors
Connector Type Wire to Board Connector FPC / FFC FPC / FFC
Gender Female / Jack Female / Jack Male / Plug; Female / Jack
Termination SMT Top and bottom contact Solder Surface Mount Solder
Voltage Rating 50 volts 50 volts 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data