Aratas America LLC XF3M/XF2M FPC/FFC Connector XF2M-2415-1A

Description
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
Request a Quote Datasheet
Description
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XF3M/XF2M FPC/FFC Connector - XF2M-2415-1A - Aratas America LLC
Hoffman Estates, IL, United States
XF3M/XF2M FPC/FFC Connector
XF2M-2415-1A
XF3M/XF2M FPC/FFC Connector XF2M-2415-1A
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100

Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact)
Rotary Backlock Connectors Provide
Improved Insertion of FPC/FFC Cables
and helps Confirm Proper Connection
with Sure Lock Feel.

[XF3M]

  • Models available with 0.5-mm or 1.0-mm pitch.
  • Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.)
  • Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.)
  • Models with 80 pins (multiple type) available with 0.5-mm pitch.
  • Applicable FPC/FFC thickness of 0.3 mm.
  • Halogen Free (*)
    * OMRON uses the following standard to determine halogen-free construction: 900 ppm
    max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl.

[XF2M]

  • Dual-sided contact reduces the number of parts.
  • Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type).
  • Halogen Free (*)
    * OMRON uses the following standard to determine halogen-free construction: 900 ppm
    max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl.

XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B
XF3M(1)-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100
XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
399-XF2M-2415-1A
SMD Electronic Connector 399-XF2M-2415-1A
Conn FFC/FPC Connector SKT 24 POS 0.5mm Solder RA SMD T/R Product overview: XF2M-2415-1A from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF2M-2415-1A can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 24 POS 0.5mm Solder RA SMD T/R Product overview: XF2M-2415-1A from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF2M-2415-1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPC Connectors - 7315794P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7315794P
FPC Connectors 7315794P
Omron XF2M-2415-1A FPC Connector

Omron XF2M-2415-1A FPC Connector

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - OR721TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
OR721TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies OR721TR-ND
"24 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"24 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - OR721CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
OR721CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies OR721CT-ND
"24 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"24 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - OR721DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
OR721DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies OR721DKR-ND
"24 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"24 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (FlatFlexible) Connectors - XF2M-2415-1A - 1282096-XF2M-2415-1A - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - XF2M-2415-1A
1282096-XF2M-2415-1A
FFC, FPC (FlatFlexible) Connectors - XF2M-2415-1A 1282096-XF2M-2415-1A
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1282096-XF2M-2415-1A Packaging: Reel Number of Positions: 24 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Termination: Solder Contact Finish: Gold Contact Finish Thickness: 5.90μin (0.150μm) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.083" (2.10mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Rotary Lock, Backlock Cable End Type: Tapered Actuator Material: Liquid Crystal Polymer (LCP), Halogen Free Material Flammability Rating: UL94 V-0 Housing Color: Natural Dielectric Material: Liquid Crystal Polymer (LCP), Halogen Free Mating Cycles: 20 Categories: Connectors, Interconnects Temperature Range - Operating: -30°C ~ 85°C Actuator Color: Black Manufacturer Homepage: www.omron.com/index3 .html Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1282096-XF2M-2415-1A
Packaging: Reel
Number of Positions: 24
Pitch: 0.020" (0.50mm)
Mounting Style: SMT, Right Angle
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 5.90μin (0.150μm)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.083" (2.10mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Rotary Lock, Backlock
Cable End Type: Tapered
Actuator Material: Liquid Crystal Polymer (LCP), Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Dielectric Material: Liquid Crystal Polymer (LCP), Halogen Free
Mating Cycles: 20
Categories: Connectors, Interconnects
Temperature Range - Operating: -30°C ~ 85°C
Actuator Color: Black
Manufacturer Homepage: www.omron.com/index3.html
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A

Buy Now
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - XF2M-2415-1A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
XF2M-2415-1A
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers XF2M-2415-1A
CUT TAPE - CONN FPC 24POS 0.5MM PITCH SMD

CUT TAPE - CONN FPC 24POS 0.5MM PITCH SMD

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - XF2M-2415-1A - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
XF2M-2415-1A
FFC, FPC (Flat Flexible) Connector Assemblies XF2M-2415-1A
CONN FPC 24POS 0.50MM R/A

CONN FPC 24POS 0.50MM R/A

Supplier's Site Datasheet
Ffc/fpc Connector, Receptacle 24 Position 1Row, Full Reel; Pitch Spacing Omron Electronic Components - 05M2016 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 24 Position 1Row, Full Reel; Pitch Spacing Omron Electronic Components
05M2016
Ffc/fpc Connector, Receptacle 24 Position 1Row, Full Reel; Pitch Spacing Omron Electronic Components 05M2016
FFC/FPC CONNECTOR, RECEPTACLE 24 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:XF Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 24 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:XF Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Fpc, Rcpt, 24Pos, 0.5Mm; Pitch Spacing Omron Electronic Components - 10P3869 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, Rcpt, 24Pos, 0.5Mm; Pitch Spacing Omron Electronic Components
10P3869
Connector, Fpc, Rcpt, 24Pos, 0.5Mm; Pitch Spacing Omron Electronic Components 10P3869
CONNECTOR, FPC, RCPT, 24POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:XF Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, RCPT, 24POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:XF Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number XF2M-2415-1A 399-XF2M-2415-1A 7315794P OR721TR-ND 1282096-XF2M-2415-1A XF2M-2415-1A XF2M-2415-1A 05M2016
Product Name XF3M/XF2M FPC/FFC Connector SMD Electronic Connector FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (FlatFlexible) Connectors - XF2M-2415-1A Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, Receptacle 24 Position 1Row, Full Reel; Pitch Spacing Omron Electronic Components
Connector Type Wire to Board Connector FPC / FFC
Gender Female / Jack Female / Jack
Termination SMT Solder Solder Surface Mount
Voltage Rating 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data