Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact)
Rotary Backlock Connectors Provide
Improved Insertion of FPC/FFC Cables
and helps Confirm Proper Connection
with Sure Lock Feel.
[XF3M]
[XF2M]
XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B
XF3M(1)-□□15-1D-R100
XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
CUT REEL PART
Conn FFC/FPC Connector SKT 18 POS 0.5mm Solder RA SMD Reel Product overview: XF2M-1815-1A from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF2M-1815-1A can be used for catalog matching and distributor lookup.
"18 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"18 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"18 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FPC 18POS 0.50MM R/A
Flex Cable Connector,PCB Mount,18 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING
| Aratas America LLC | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XF2M-1815-1A | XF2M-1815-1A | 399-XF2M-1815-1A | OR718TR-ND | XF2M-1815-1A | 37M0912 |
| Product Name | XF3M/XF2M FPC/FFC Connector | Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers | SMD Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Cable Connector,pcb Mount,18 Contacts,number Of Contact Rows Omron Electronic Components |
| Connector Type | Wire to Board Connector | FPC / FFC | ||||
| Gender | Female / Jack | |||||
| Termination | SMT | Solder | ||||
| Voltage Rating | 50 volts | 50 volts | 50 volts |