Aratas America LLC XF3M/XF2M FPC/FFC Connector XF2M-1015-1A

Description
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
Request a Quote Datasheet
Description
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XF3M/XF2M FPC/FFC Connector - XF2M-1015-1A - Aratas America LLC
Hoffman Estates, IL, United States
XF3M/XF2M FPC/FFC Connector
XF2M-1015-1A
XF3M/XF2M FPC/FFC Connector XF2M-1015-1A
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100

Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact)
Rotary Backlock Connectors Provide
Improved Insertion of FPC/FFC Cables
and helps Confirm Proper Connection
with Sure Lock Feel.

[XF3M]

  • Models available with 0.5-mm or 1.0-mm pitch.
  • Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.)
  • Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.)
  • Models with 80 pins (multiple type) available with 0.5-mm pitch.
  • Applicable FPC/FFC thickness of 0.3 mm.
  • Halogen Free (*)
    * OMRON uses the following standard to determine halogen-free construction: 900 ppm
    max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl.

[XF2M]

  • Dual-sided contact reduces the number of parts.
  • Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type).
  • Halogen Free (*)
    * OMRON uses the following standard to determine halogen-free construction: 900 ppm
    max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl.

XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B
XF3M(1)-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100
XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - OR717CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
OR717CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies OR717CT-ND
"10 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - OR717DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
OR717DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies OR717DKR-ND
"10 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - OR717TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
OR717TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies OR717TR-ND
"10 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (FlatFlexible) Connectors - XF2M-1015-1A - 1119398-XF2M-1015-1A - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - XF2M-1015-1A
1119398-XF2M-1015-1A
FFC, FPC (FlatFlexible) Connectors - XF2M-1015-1A 1119398-XF2M-1015-1A
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1119398-XF2M-1015-1A Packaging: Reel - TR Number of Positions: 10 Pitch: 0.020" (0.50mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 5.9μin (0.15μm) Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.083" (2.10mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Rotary Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP), Halogen Free Actuator Material: Liquid Crystal Polymer (LCP), Halogen Free Material Flammability Rating: UL94 V-0 Housing Color: Natural Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Temperature Range - Operating: -30°C to 85°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1119398-XF2M-1015-1A
Packaging: Reel - TR
Number of Positions: 10
Pitch: 0.020" (0.50mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 5.9μin (0.15μm)
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.083" (2.10mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Rotary Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material: Liquid Crystal Polymer (LCP), Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Temperature Range - Operating: -30°C to 85°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - XF2M-1015-1A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
XF2M-1015-1A
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers XF2M-1015-1A
CUT REEL PART

CUT REEL PART

Buy Now
Singapore, Singapore
Electronic Connector
399-XF2M-1015-1A
Electronic Connector 399-XF2M-1015-1A
CONN FPC 10POS 0.5MM R/A Product overview: XF2M-1015-1A from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF2M-1015-1A can be used for catalog matching and distributor lookup.

CONN FPC 10POS 0.5MM R/A Product overview: XF2M-1015-1A from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF2M-1015-1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPC Connectors - 7315772 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7315772
FPC Connectors 7315772
Omron XF2M-1015-1A FPC Connector

Omron XF2M-1015-1A FPC Connector

Supplier's Site
FPC Connectors - 7315772P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7315772P
FPC Connectors 7315772P
Omron XF2M-1015-1A FPC Connector

Omron XF2M-1015-1A FPC Connector

Supplier's Site
Futian, Shenzhen, China
Connectors >> FFC/FPC Connectors
XF2M-1015-1A
Connectors >> FFC/FPC Connectors XF2M-1015-1A
-30°C~+85°C 10P Double-sided contacts/up and down connection Surface Mount,Right Angle 0.5mm SMD,P=0.5mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

-30°C~+85°C 10P Double-sided contacts/up and down connection Surface Mount,Right Angle 0.5mm SMD,P=0.5mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

Supplier's Site Datasheet
Ffc/fpc Connector, Receptacle 10 Position 1Row; Pitch Spacing Omron Electronic Components - 41M0933 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 10 Position 1Row; Pitch Spacing Omron Electronic Components
41M0933
Ffc/fpc Connector, Receptacle 10 Position 1Row; Pitch Spacing Omron Electronic Components 41M0933
FFC/FPC CONNECTOR, RECEPTACLE 10 POSITION 1ROW; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:XF Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 10 POSITION 1ROW; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:XF Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc/fpc Connector, Receptacle 10 Position 1Row, Full Reel; Pitch Spacing Omron Electronic Components - 29X4206 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 10 Position 1Row, Full Reel; Pitch Spacing Omron Electronic Components
29X4206
Ffc/fpc Connector, Receptacle 10 Position 1Row, Full Reel; Pitch Spacing Omron Electronic Components 29X4206
FFC/FPC CONNECTOR, RECEPTACLE 10 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:XF Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 10 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:XF Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom RoHS Compliant: Yes

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - XF2M-1015-1A - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
XF2M-1015-1A
FFC, FPC (Flat Flexible) Connector Assemblies XF2M-1015-1A
CONN FPC 10POS 0.50MM R/A

CONN FPC 10POS 0.50MM R/A

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number XF2M-1015-1A OR717CT-ND 1119398-XF2M-1015-1A XF2M-1015-1A 399-XF2M-1015-1A 7315772 7315772P XF2M-1015-1A 41M0933 XF2M-1015-1A
Product Name XF3M/XF2M FPC/FFC Connector FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (FlatFlexible) Connectors - XF2M-1015-1A Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Electronic Connector FPC Connectors FPC Connectors Connectors >> FFC/FPC Connectors Ffc/fpc Connector, Receptacle 10 Position 1Row; Pitch Spacing Omron Electronic Components FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type Wire to Board Connector FPC / FFC FPC / FFC
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination SMT Solder Solder Top and bottom contact Surface Mount Solder
Voltage Rating 50 volts 50 volts 50 volts 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data