"6 Position FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
Win Source Part Number: 1351546-XF2J-0624-11
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Series: XF2J
Number of Positions: 6
Pitch: 0.020" (0.50mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Alloy
Contact Finish Thickness: 78.7µin (2.00µm)
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.163" (4.15mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Polyamide (PA46) , Nylon 4/6
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Standard Package: 1,000
Mating Cycles: 30
Mounting Type: Surface Mount
Temperature Range - Operating: -30°C ~ 85°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Omron Electronics Inc-EMC Div
Product Status: Obsolete
RoHS Status: RoHS non-compliant
CONN FPC VERT 6POS 0.5MM SMD Product overview: XF2J-0624-11 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF2J-0624-11 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | OR659TR-ND | 1351546-XF2J-0624-11 | 399-XF2J-0624-11 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts | 50 volts |
| Current Rating | 0.5 amps | 0.5 amps |