Aratas America LLC XC7 DIN Sequence Connectors XC7B-6441-N003

Description
An improved DIN-standard Sequence Connector Allows power line to daughter board connection first and removal last. Used the same way as regular DIN connectors. Dimensions are those of DIN B-type and C-type connectors. Mated length is 4 mm. All contacts are sequential contacts, an improvement on standard connectors. Sockets are equipped with 1-mm long sequential contacts. Sockets can be stacked up to 2 levels, and Plugs can be stacked up to 3 levels. Uses a double-sided contact design. Gold/palladium plating has an insertion durability of 5,000 cycles. Note: Cannot be mated with XC5 and XC6 Series.
Request a Quote Datasheet
Description
An improved DIN-standard Sequence Connector Allows power line to daughter board connection first and removal last. Used the same way as regular DIN connectors. Dimensions are those of DIN B-type and C-type connectors. Mated length is 4 mm. All contacts are sequential contacts, an improvement on standard connectors. Sockets are equipped with 1-mm long sequential contacts. Sockets can be stacked up to 2 levels, and Plugs can be stacked up to 3 levels. Uses a double-sided contact design. Gold/palladium plating has an insertion durability of 5,000 cycles. Note: Cannot be mated with XC5 and XC6 Series.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XC7 DIN Sequence Connectors - XC7B-6441-N003 - Aratas America LLC
Hoffman Estates, IL, United States
XC7 DIN Sequence Connectors
XC7B-6441-N003
XC7 DIN Sequence Connectors XC7B-6441-N003
An improved DIN-standard Sequence Connector Allows power line to daughter board connection first and removal last. Used the same way as regular DIN connectors. Dimensions are those of DIN B-type and C-type connectors. Mated length is 4 mm. All contacts are sequential contacts, an improvement on standard connectors. Sockets are equipped with 1-mm long sequential contacts. Sockets can be stacked up to 2 levels, and Plugs can be stacked up to 3 levels. Uses a double-sided contact design. Gold/palladium plating has an insertion durability of 5,000 cycles. Note: Cannot be mated with XC5 and XC6 Series.

An improved DIN-standard Sequence
Connector

  • Allows power line to daughter board connection first and removal last.
  • Used the same way as regular DIN connectors. Dimensions are those of DIN B-type and C-type connectors. Mated length is 4 mm. All contacts are sequential contacts, an improvement on standard connectors.
  • Sockets are equipped with 1-mm long sequential contacts. Sockets can be stacked up to 2 levels, and Plugs can be stacked up to 3 levels.
  • Uses a double-sided contact design. Gold/palladium plating has an insertion durability of 5,000 cycles.

Note: Cannot be mated with XC5 and XC6 Series.

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Electrical Connectors
Product Number XC7B-6441-N003
Product Name XC7 DIN Sequence Connectors
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0247 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
XH3 Half-pitch Board-to-Board Connectors - XH3B-3041-3A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
XG4 Flat Cable Connectors - XG4A-1075 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers
XG4 Flat Cable Connectors - XG4A-1079-A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers