Aratas America LLC XC7 DIN Sequence Connectors XC7A-9042

Description
An improved DIN-standard Sequence Connector Allows power line to daughter board connection first and removal last. Used the same way as regular DIN connectors. Dimensions are those of DIN B-type and C-type connectors. Mated length is 4 mm. All contacts are sequential contacts, an improvement on standard connectors. Sockets are equipped with 1-mm long sequential contacts. Sockets can be stacked up to 2 levels, and Plugs can be stacked up to 3 levels. Uses a double-sided contact design. Gold/palladium plating has an insertion durability of 5,000 cycles. Note: Cannot be mated with XC5 and XC6 Series.
Request a Quote Datasheet
Description
An improved DIN-standard Sequence Connector Allows power line to daughter board connection first and removal last. Used the same way as regular DIN connectors. Dimensions are those of DIN B-type and C-type connectors. Mated length is 4 mm. All contacts are sequential contacts, an improvement on standard connectors. Sockets are equipped with 1-mm long sequential contacts. Sockets can be stacked up to 2 levels, and Plugs can be stacked up to 3 levels. Uses a double-sided contact design. Gold/palladium plating has an insertion durability of 5,000 cycles. Note: Cannot be mated with XC5 and XC6 Series.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XC7 DIN Sequence Connectors - XC7A-9042 - Aratas America LLC
Hoffman Estates, IL, United States
XC7 DIN Sequence Connectors
XC7A-9042
XC7 DIN Sequence Connectors XC7A-9042
An improved DIN-standard Sequence Connector Allows power line to daughter board connection first and removal last. Used the same way as regular DIN connectors. Dimensions are those of DIN B-type and C-type connectors. Mated length is 4 mm. All contacts are sequential contacts, an improvement on standard connectors. Sockets are equipped with 1-mm long sequential contacts. Sockets can be stacked up to 2 levels, and Plugs can be stacked up to 3 levels. Uses a double-sided contact design. Gold/palladium plating has an insertion durability of 5,000 cycles. Note: Cannot be mated with XC5 and XC6 Series.

An improved DIN-standard Sequence
Connector

  • Allows power line to daughter board connection first and removal last.
  • Used the same way as regular DIN connectors. Dimensions are those of DIN B-type and C-type connectors. Mated length is 4 mm. All contacts are sequential contacts, an improvement on standard connectors.
  • Sockets are equipped with 1-mm long sequential contacts. Sockets can be stacked up to 2 levels, and Plugs can be stacked up to 3 levels.
  • Uses a double-sided contact design. Gold/palladium plating has an insertion durability of 5,000 cycles.

Note: Cannot be mated with XC5 and XC6 Series.

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Electrical Connectors
Product Number XC7A-9042
Product Name XC7 DIN Sequence Connectors
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-2031-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
XF3M/XF2M FPC/FFC Connector - XF2M-4015-1A-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
5 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-2015-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
7 suppliers
DIN 41612 - 39-XC5C-9622-1-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers