Aratas America LLC XC5(DIN Four-row, 128-contact Connectors)   XC5M-0222

Description
Multi-contact (4-row, 128-contact) Connectors Expanding the DIN Concept Fully preserve the characteristics of normal DIN connectors while increasing the number of contacts available. Right-angle plug terminals of the standard DIN type and those vertically mounted on PCBs are available. Twin-contact sockets are used for high reliability and low insertion force.
Request a Quote Datasheet
Description
Multi-contact (4-row, 128-contact) Connectors Expanding the DIN Concept Fully preserve the characteristics of normal DIN connectors while increasing the number of contacts available. Right-angle plug terminals of the standard DIN type and those vertically mounted on PCBs are available. Twin-contact sockets are used for high reliability and low insertion force.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XC5(DIN Four-row, 128-contact Connectors)   - XC5M-0222 - Aratas America LLC
Hoffman Estates, IL, United States
XC5(DIN Four-row, 128-contact Connectors)  
XC5M-0222
XC5(DIN Four-row, 128-contact Connectors)   XC5M-0222
Multi-contact (4-row, 128-contact) Connectors Expanding the DIN Concept Fully preserve the characteristics of normal DIN connectors while increasing the number of contacts available. Right-angle plug terminals of the standard DIN type and those vertically mounted on PCBs are available. Twin-contact sockets are used for high reliability and low insertion force.

Multi-contact (4-row, 128-contact)
Connectors Expanding the DIN Concept

  • Fully preserve the characteristics of normal DIN connectors while increasing the number of contacts available.
  • Right-angle plug terminals of the standard DIN type and those vertically mounted on PCBs are available.
  • Twin-contact sockets are used for high reliability and low insertion force.
Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1352027-XC5M-0222 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1352027-XC5M-0222
Connectors, Interconnects - Backplane Connectors - DIN 41612 1352027-XC5M-0222
Win Source Part Number: 1352027-XC5M-0222 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: XC5 Number of Positions: 128 Pitch: 0.100" (2.54mm) Connector Type: Plug, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 16.0µin (0.41µm) Package: Bulk Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 9 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A HTSUS: 8536.69.4040 Mfr: Omron Electronics Inc-EMC Div Base Product Number: XC5M

Win Source Part Number: 1352027-XC5M-0222
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Series: XC5
Number of Positions: 128
Pitch: 0.100" (2.54mm)
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Package: Bulk
Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 9
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: XC5M

Buy Now Datasheet
DIN 41612 - Z12422-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
Z12422-ND
DIN 41612 Z12422-ND
128 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

128 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-XC5M-0222
Electronic Connector 407-XC5M-0222
Conn DIN 41612 M 128 POS 2.54mm Solder RA Thru-Hole Product overview: XC5M-0222 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-XC5M-0222 can be used for catalog matching and distributor lookup.

Conn DIN 41612 M 128 POS 2.54mm Solder RA Thru-Hole Product overview: XC5M-0222 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-XC5M-0222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - XC5M-0222 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
XC5M-0222
Backplane Connectors - DIN 41612 XC5M-0222
CONN DIN PLUG 128POS PCB RA GOLD

CONN DIN PLUG 128POS PCB RA GOLD

Supplier's Site Datasheet
Connector Omron Electronic Components - 89C8486 - Newark, An Avnet Company
Chicago, IL, United States
Connector Omron Electronic Components
89C8486
Connector Omron Electronic Components 89C8486
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number XC5M-0222 1352027-XC5M-0222 Z12422-ND 407-XC5M-0222 XC5M-0222 89C8486
Product Name XC5(DIN Four-row, 128-contact Connectors)   Connectors, Interconnects - Backplane Connectors - DIN 41612 DIN 41612 Electronic Connector Backplane Connectors - DIN 41612 Connector Omron Electronic Components
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector DIN Connector Plug, Male Pins
Gender Male / Plug
Termination Right angle DIP Solder
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data