Telecom Relay DPDT (2 Form C) Surface Mount
RELAY PC MNT DPDT SMD GULL 5V
Signal Relay, G6S Series, Non Latching, DPDT, SMD, 2 A, 5 VDC RoHS Compliant: Yes
SIGNALRELAY,G6SSERIE
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | Z888-ND | 39-G6S-2FDC5-ND | 2052007 | 82T9390 | 60AK4046 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps | Signal Relays | Signal Relay, G6S Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Omron | Signalrelay,g6Sseries,nonlatching,dpdt,smd,2A,5Vdc Omron Electronic Components |
| Mounting | PCBoard | Surface mount | |||
| Poles | Double Pole (DP) | ||||
| Throw | Double Throw | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) |