Telecom Relay DPDT (2 Form C) Surface Mount
Signal Relay 12VDC 2A DPDT(14.8x9.2x9.2)mm
Signal Relay, G6S Series, Non Latching, DPDT, SMD, 2 A, 12 VDC RoHS Compliant: Yes
SIGNALRELAY,G6SSERIE
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 8074526 | Z889-ND | 189-G6S-2F DC12 | 82T9387 |
| Product Name | Signal Relays | Signal Relays, Up to 2 Amps | SMD 2A Relay | Signal Relay, G6S Series, Non Latching, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant Omron |
| Channels | Double Throw | |||
| Mounting | Surface mount | PCBoard | Surface Mount | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |