Telecom Relay DPDT (2 Form C) Through Hole
Omron G6S-2-Y DC24 Signal Relay
Omron G6S-2-Y DC24 Signal Relay
Omron G6S-2-Y DC24 Signal Relay
Win Source Part Number: 1373485-G6S-2-Y DC24
Category: Relays - Signal Relays, Up to 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: G6S
Package: Tube
Product Status: Active
Base Product Number: G6S
Mounting Type: Through Hole
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver (Ag), Gold (Au)
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Coil Current: 9.6 mA
Coil Type: Non Latching
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
Operate Time: 4 ms
Release Time: 4 ms
Relay Type: Telecom
Coil Resistance: 2.5 kOhms
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Safety Relays | Electromechanical Relays |
| Product Number | Z3305-ND | 2927626 | 2334193 | 1373485-G6S-2-Y DC24 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays | Signal Relays | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |