Telecom Relay DPDT (2 Form C) Through Hole
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774960-G6S-2 DC5
Series: G6S
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 178 Ohms
Coil Current: 28.1mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4ms
Coil Power: 140 mW
Categories: Relays
Turn On Voltage (Maximum): 3.75 VDC
Turn Off Voltage (Minimum): 0.5 VDC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
2A 5V DPDT (2 Form C) DIP,7.3x14.8mm Signal Relays ROHS
| DigiKey | Win Source Electronics | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays | Electromechanical Relays |
| Product Number | Z2615-ND | 774960-G6S-2 DC5 | 3266893 | G6S-2 DC5 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - G6S-2 DC5 | Signal Relays | Relays >> Signal Relays |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Pcb mount | Socket or Plug-in Style |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| DC Coil Voltage | 5 volts | 5 volts |