Signal Relay 12VDC 1A DPDT(10x6.5x5.4)mm SMD Product overview: G6K-2G-Y DC12 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-G6K-2G-Y DC12 can be used for catalog matching and distributor lookup.
Omron G6K-2G-Y DC12 Signal Relay
Telecom Relay DPDT (2 Form C) Surface Mount
Win Source Part Number: 1373493-G6K-2G-Y DC12
Category: Relays - Signal Relays, Up to 2 Amps
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: Omron Electronics Inc-EMC Div
Series: G6K
Package: Tube
Product Status: Active
Base Product Number: G6K
Mounting Type: Surface Mount
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver (Ag), Gold (Au)
Termination Style: J Lead
Coil Voltage: 12VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 1 A
Switching Voltage: 125VAC, 60VDC - Max
Coil Current: 9.1 mA
Coil Type: Non Latching
Seal Rating: Sealed - Fully
Must Operate Voltage: 9.6 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 3 ms
Release Time: 3 ms
Relay Type: Telecom
Coil Resistance: 1.31 kOhms
Signal Relay, G6K Series, Non Latching, DPDT, SMD, 1 A, 12 VDC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Safety Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 189-G6K-2G-Y DC12 | 3650412 | Z137-ND | 1373493-G6K-2G-Y DC12 | 82T9377 |
| Product Name | SMD 1A Relay | Signal Relays | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Signal Relay, G6K Series, Non Latching, Dpdt, Smd, 1 A, 12 Vdc Rohs Compliant Omron |
| Mounting | Surface Mount | PCBoard; Pcb mount | PCBoard | PCBoard; Surface Mount | |
| Channels | Double Throw | ||||
| Poles | Double Pole (DP) | ||||
| Throw | Double Throw |