Aratas America LLC Relays - Signal Relays, Up to 2 Amps G6K-2F-Y DC3

Description
Win Source Part Number: 1373491-G6K-2F-Y DC3 Category: Relays - Signal Relays, Up to 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Omron Electronics Inc-EMC Div Series: G6K Package: Tube Product Status: Active Base Product Number: G6K Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver (Ag), Gold (Au) Termination Style: Gull Wing Coil Voltage: 3VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 1 A Switching Voltage: 125VAC, 60VDC - Max Coil Current: 33 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Must Operate Voltage: 2.4 VDC Must Release Voltage: 0.3 VDC Operate Time: 3 ms Release Time: 3 ms Relay Type: Telecom Coil Resistance: 91 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1373491-G6K-2F-Y DC3 Category: Relays - Signal Relays, Up to 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Omron Electronics Inc-EMC Div Series: G6K Package: Tube Product Status: Active Base Product Number: G6K Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver (Ag), Gold (Au) Termination Style: Gull Wing Coil Voltage: 3VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 1 A Switching Voltage: 125VAC, 60VDC - Max Coil Current: 33 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Must Operate Voltage: 2.4 VDC Must Release Voltage: 0.3 VDC Operate Time: 3 ms Release Time: 3 ms Relay Type: Telecom Coil Resistance: 91 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - 1373491-G6K-2F-Y DC3 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1373491-G6K-2F-Y DC3
Relays - Signal Relays, Up to 2 Amps 1373491-G6K-2F-Y DC3
Win Source Part Number: 1373491-G6K-2F-Y DC3 Category: Relays - Signal Relays, Up to 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Omron Electronics Inc-EMC Div Series: G6K Package: Tube Product Status: Active Base Product Number: G6K Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver (Ag), Gold (Au) Termination Style: Gull Wing Coil Voltage: 3VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 1 A Switching Voltage: 125VAC, 60VDC - Max Coil Current: 33 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Must Operate Voltage: 2.4 VDC Must Release Voltage: 0.3 VDC Operate Time: 3 ms Release Time: 3 ms Relay Type: Telecom Coil Resistance: 91 Ohms

Win Source Part Number: 1373491-G6K-2F-Y DC3
Category: Relays - Signal Relays, Up to 2 Amps
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Omron Electronics Inc-EMC Div
Series: G6K
Package: Tube
Product Status: Active
Base Product Number: G6K
Mounting Type: Surface Mount
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver (Ag), Gold (Au)
Termination Style: Gull Wing
Coil Voltage: 3VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 1 A
Switching Voltage: 125VAC, 60VDC - Max
Coil Current: 33 mA
Coil Type: Non Latching
Seal Rating: Sealed - Fully
Must Operate Voltage: 2.4 VDC
Must Release Voltage: 0.3 VDC
Operate Time: 3 ms
Release Time: 3 ms
Relay Type: Telecom
Coil Resistance: 91 Ohms

Buy Now Datasheet
SMD 1A Relay 189-G6K-2F-Y DC3
Signal Relay 3VDC 1A DPDT(10x7.8x5.2)mm SMD Product overview: G6K-2F-Y DC3 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-G6K-2F-Y DC3 can be used for catalog matching and distributor lookup.

Signal Relay 3VDC 1A DPDT(10x7.8x5.2)mm SMD Product overview: G6K-2F-Y DC3 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-G6K-2F-Y DC3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays - 6839659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
6839659
Signal Relays 6839659
Omron G6K-2F-Y DC3 Signal Relay

Omron G6K-2F-Y DC3 Signal Relay

Supplier's Site
Signal Relays - 6839659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
6839659P
Signal Relays 6839659P
Omron G6K-2F-Y DC3 Signal Relay

Omron G6K-2F-Y DC3 Signal Relay

Supplier's Site
Signal Relays - 2334171P - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2334171P
Signal Relays 2334171P
Omron G6K-2F-Y DC3 Signal Relay

Omron G6K-2F-Y DC3 Signal Relay

Supplier's Site
Signal Relays - 2334171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2334171
Signal Relays 2334171
Omron G6K-2F-Y DC3 Signal Relay

Omron G6K-2F-Y DC3 Signal Relay

Supplier's Site
Signal Relays - 2334170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2334170
Signal Relays 2334170
Omron G6K-2F-Y DC3 Signal Relay

Omron G6K-2F-Y DC3 Signal Relay

Supplier's Site
Signal Relays, Up to 2 Amps - 39-G6K-2F-YDC3-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
39-G6K-2F-YDC3-ND
Signal Relays, Up to 2 Amps 39-G6K-2F-YDC3-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Futian, Shenzhen, China
Relays >> Signal Relays
G6K-2F-Y DC3
Relays >> Signal Relays G6K-2F-Y DC3
SMD,6.5x10mm Signal Relays ROHS

SMD,6.5x10mm Signal Relays ROHS

Supplier's Site Datasheet
Signal Relay, G6K Series, Non Latching, Dpdt, Smd, 1 A, 3 Vdc Rohs Compliant Omron - 14J0694 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, G6K Series, Non Latching, Dpdt, Smd, 1 A, 3 Vdc Rohs Compliant Omron
14J0694
Signal Relay, G6K Series, Non Latching, Dpdt, Smd, 1 A, 3 Vdc Rohs Compliant Omron 14J0694
Signal Relay, G6K Series, Non Latching, DPDT, SMD, 1 A, 3 VDC RoHS Compliant: Yes

Signal Relay, G6K Series, Non Latching, DPDT, SMD, 1 A, 3 VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Safety Relays Safety Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1373491-G6K-2F-Y DC3 189-G6K-2F-Y DC3 6839659 6839659P 39-G6K-2F-YDC3-ND G6K-2F-Y DC3 14J0694
Product Name Relays - Signal Relays, Up to 2 Amps SMD 1A Relay Signal Relays Signal Relays Signal Relays, Up to 2 Amps Relays >> Signal Relays Signal Relay, G6K Series, Non Latching, Dpdt, Smd, 1 A, 3 Vdc Rohs Compliant Omron
Mounting PCBoard; Surface Mount Surface Mount PCBoard; Pcb mount PCBoard Socket or Plug-in Style
Resistance 91 ohms
Channels Double Throw Double Throw
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data