Aratas America LLC Signal Relays, Up to 2 Amps G6K-2F-Y DC12

Description
Telecom Relay DPDT (2 Form C) Surface Mount
Request a Quote Datasheet
Description
Telecom Relay DPDT (2 Form C) Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - Z129-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
Z129-ND
Signal Relays, Up to 2 Amps Z129-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Signal Relays - 3650377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
3650377
Signal Relays 3650377
Omron G6K-2F-Y DC12 Signal Relay

Omron G6K-2F-Y DC12 Signal Relay

Supplier's Site
Signal Relays, Up to 2 Amps - G6K-2F-Y DC12 - 844927-G6K-2F-Y DC12 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - G6K-2F-Y DC12
844927-G6K-2F-Y DC12
Signal Relays, Up to 2 Amps - G6K-2F-Y DC12 844927-G6K-2F-Y DC12
Manufacturer: Omron Win Source Part Number: 844927-G6K-2F-Y DC12 Series: G6K Features: Relay Package: Tube Family Name: G6K Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.41.0020 Other Part Number: G6K2FYDC12BYOMR, Q7675011AA, G6K2FY12DC, G6K-2F-Y-DC12, G6K 1186G, Z129, G6K2FYDC12BYOMZ, G6K-2F-Y DC12 BY OMR, G6K 3004G, G6K2FYDC12

Manufacturer: Omron
Win Source Part Number: 844927-G6K-2F-Y DC12
Series: G6K
Features: Relay
Package: Tube
Family Name: G6K
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.41.0020
Other Part Number: G6K2FYDC12BYOMR, Q7675011AA, G6K2FY12DC, G6K-2F-Y-DC12, G6K 1186G, Z129, G6K2FYDC12BYOMZ, G6K-2F-Y DC12 BY OMR, G6K 3004G, G6K2FYDC12

Buy Now Datasheet
Singapore, Singapore
SMD 1A Relay
189-G6K-2F-Y DC12
SMD 1A Relay 189-G6K-2F-Y DC12
Signal Relay 12VDC 1A DPDT(10x7.8x5.2)mm SMD Product overview: G6K-2F-Y DC12 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-G6K-2F-Y DC12 can be used for catalog matching and distributor lookup.

Signal Relay 12VDC 1A DPDT(10x7.8x5.2)mm SMD Product overview: G6K-2F-Y DC12 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-G6K-2F-Y DC12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relay;E-Mech;Low Signal;DPDT;Cur-Rtg 0.3/1AAC/ADC;Ctrl-V 12DC;SMD Mnt;SMT;8 Pin - 70175668 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Low Signal;DPDT;Cur-Rtg 0.3/1AAC/ADC;Ctrl-V 12DC;SMD Mnt;SMT;8 Pin
70175668
Relay;E-Mech;Low Signal;DPDT;Cur-Rtg 0.3/1AAC/ADC;Ctrl-V 12DC;SMD Mnt;SMT;8 Pin 70175668
Fourth Generation Design Design Based on Worldwide Communications, Computer Peripheral and Office Automation Relay Requirements Offers Excellent Board Space Savings Meets 2.5 kV Bellcore Surge Requirements Terminal Design Based on Omron's Successful G6S Relay Available in PCB Through-Hole, SMT Gullwing and SMT “Inside-L” Terminals Ambient Temperature Range of -40 to +85°C Complies with UL1950 Basic Insulation at 125 V Available in Single Coil Latching RoHS Compliant

  • Fourth Generation Design
  • Design Based on Worldwide Communications, Computer Peripheral and Office Automation Relay Requirements
  • Offers Excellent Board Space Savings
  • Meets 2.5 kV Bellcore Surge Requirements
  • Terminal Design Based on Omron's Successful G6S Relay
  • Available in PCB Through-Hole, SMT Gullwing and SMT “Inside-L” Terminals
  • Ambient Temperature Range of -40 to +85°C
  • Complies with UL1950 Basic Insulation at 125 V
  • Available in Single Coil Latching
  • RoHS Compliant
Supplier's Site
Futian, Shenzhen, China
Relays >> Signal Relays
G6K-2F-Y DC12
Relays >> Signal Relays G6K-2F-Y DC12
SMD,6.5x10mm Signal Relays ROHS

SMD,6.5x10mm Signal Relays ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electromechanical Relays Safety Relays Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number Z129-ND 3650377 844927-G6K-2F-Y DC12 189-G6K-2F-Y DC12 70175668 G6K-2F-Y DC12
Product Name Signal Relays, Up to 2 Amps Signal Relays Signal Relays, Up to 2 Amps - G6K-2F-Y DC12 SMD 1A Relay Relay;E-Mech;Low Signal;DPDT;Cur-Rtg 0.3/1AAC/ADC;Ctrl-V 12DC;SMD Mnt;SMT;8 Pin Relays >> Signal Relays
Mounting PCBoard PCBoard; Pcb mount PCBoard Surface Mount PCBoard Socket or Plug-in Style
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data