Aratas America LLC G5Q PCB Power Relay G5Q-14-EU

Description
A Miniature Power Relay with 1-pole 10 A for various loads. Reduced power consumption with voltage holding and pulse width modulation (PWM) control. (-PW Model) Latching types that can contribute to energy saving are available. TV-8 rating (117 A inrush current), E-ballast rating (UL 508) conformed. (-HR Model) Conforms to Chinese safety standards GB/T 14536.1 and GB/T 21711.1. Conforms to IEC/EN60079-1, IEC/EN60079-15. (Except -HR Model) (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed. Conforms to IEC/EN 60335-1. (-HA Model) Features of G5Q Compact Size and Multiple High Inrush Current Loads
Request a Quote Datasheet
Description
A Miniature Power Relay with 1-pole 10 A for various loads. Reduced power consumption with voltage holding and pulse width modulation (PWM) control. (-PW Model) Latching types that can contribute to energy saving are available. TV-8 rating (117 A inrush current), E-ballast rating (UL 508) conformed. (-HR Model) Conforms to Chinese safety standards GB/T 14536.1 and GB/T 21711.1. Conforms to IEC/EN60079-1, IEC/EN60079-15. (Except -HR Model) (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed. Conforms to IEC/EN 60335-1. (-HA Model) Features of G5Q Compact Size and Multiple High Inrush Current Loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G5Q PCB Power Relay - G5Q-14-EU - Aratas America LLC
Hoffman Estates, IL, United States
G5Q PCB Power Relay
G5Q-14-EU
G5Q PCB Power Relay G5Q-14-EU
A Miniature Power Relay with 1-pole 10 A for various loads. Reduced power consumption with voltage holding and pulse width modulation (PWM) control. (-PW Model) Latching types that can contribute to energy saving are available. TV-8 rating (117 A inrush current), E-ballast rating (UL 508) conformed. (-HR Model) Conforms to Chinese safety standards GB/T 14536.1 and GB/T 21711.1. Conforms to IEC/EN60079-1, IEC/EN60079-15. (Except -HR Model) (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed. Conforms to IEC/EN 60335-1. (-HA Model) Features of G5Q Compact Size and Multiple High Inrush Current Loads

A Miniature Power Relay with
1-pole 10 A for various loads.

  • Reduced power consumption with voltage holding and pulse width modulation (PWM) control. (-PW Model)
  • Latching types that can contribute to energy saving are available.
  • TV-8 rating (117 A inrush current), E-ballast rating (UL 508) conformed. (-HR Model)
  • Conforms to Chinese safety standards GB/T 14536.1 and GB/T 21711.1.
  • Conforms to IEC/EN60079-1, IEC/EN60079-15. (Except -HR Model)
    (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed.
    (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.
  • Conforms to IEC/EN 60335-1. (-HA Model)

Features of G5Q
Compact Size and Multiple High Inrush Current Loads

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category High Voltage Relays
Product Number G5Q-14-EU
Product Name G5Q PCB Power Relay
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

G2RL PCB Power Relay - G2RL-1-PW1 - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays, Over 2 Amps - Z2254-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - 6839157 - RS Components, Ltd.
Aratas America LLC
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
5 suppliers
G5NB PCB Power Relay - G5NB-1A-CF-PW-SP - Aratas America LLC
Specs
Mounting PCB
View Details