Aratas America LLC General Purpose Relays G5NB-1A-DC5

Description
General Purpose Relays Power PCB Relay 3A SPST-NO 5VDC
Datasheet
Description
General Purpose Relays Power PCB Relay 3A SPST-NO 5VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
G5NB-1A-DC5
General Purpose Relays G5NB-1A-DC5
General Purpose Relays Power PCB Relay 3A SPST-NO 5VDC

General Purpose Relays Power PCB Relay 3A SPST-NO 5VDC

Buy Now Datasheet
Relay, Spst-No, 125Vac, 30Vdc, 3A; Contact Configuration Omron Electronic Components - 17M6682 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 125Vac, 30Vdc, 3A; Contact Configuration Omron Electronic Components
17M6682
Relay, Spst-No, 125Vac, 30Vdc, 3A; Contact Configuration Omron Electronic Components 17M6682
RELAY, SPST-NO, 125VAC, 30VDC, 3A; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:3A; Product Range:G5NB Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC PinRoHS Compliant: Yes

RELAY, SPST-NO, 125VAC, 30VDC, 3A; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:3A; Product Range:G5NB Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC PinRoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 3A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt - 70175331 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 3A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt
70175331
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 3A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt 70175331
SPST-NO Contact Form, 200 mW (Approx.) , G5NB Series PCB Relays Highly efficient magnetic circuit for high sensitivity operation RoHS Complaint SPST-NO Operating Temperature: –40°C to 70°C

SPST-NO Contact Form, 200 mW (Approx.) , G5NB Series PCB Relays

  • Highly efficient magnetic circuit for high sensitivity operation
  • RoHS Complaint
  • SPST-NO
  • Operating Temperature: –40°C to 70°C
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number G5NB-1A-DC5 17M6682 70175331
Product Name General Purpose Relays Relay, Spst-No, 125Vac, 30Vdc, 3A; Contact Configuration Omron Electronic Components Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 3A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt
Relay Type General General
Approvals RoHS UL, CSA, VDE, RoHS; RoHS
DC Coil Voltage 5 volts 5 volts
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data