Win Source Part Number: 1209192-G5NB-1A DC24
Category: Relays>Power Relays, Over 2 Amps
Series: G5NB
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Standard Package: 500
Coil Resistance: 2.88 kOhms
Coil Current: 8.3 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 3 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): G5NB-1A-DC24; G5NB-1ADC24; G5NB1A DC24; G5NB1A-DC24; G5NB1ADC24;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: Omron Electronics Inc-EMC Div
Other Names: G5NB1ADC24BYOMZA-ND,
Base Product Number: G5NB
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Plugin,7x20.4mm Power Relays ROHS
| Win Source Electronics | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1209192-G5NB-1A DC24 | 6839194P | Z1676-ND | G5NB-1A DC24 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays | Power Relays, Over 2 Amps | Relays >> Power Relays |
| Resistance | 2880 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard | Socket or Plug-in Style | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | ||
| DC Coil Voltage | 24 volts | 24 volts |