General Purpose Relays Power PCB Relay 3A SPST-NO 24VDC
RELAY, SPST-NO, 125VAC, 30VDC, 3A; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | G5NB-1A-DC24 | 93K6117 |
| Product Name | General Purpose Relays | Relay, Spst-No, 125Vac, 30Vdc, 3A; Contact Configuration Omron Electronic Components |
| Relay Type | General | |
| Approvals | RoHS | RoHS |
| DC Coil Voltage | 24 volts | 24 volts |
| Features | Latching |