Win Source Part Number: 1184224-G5LE-1A-CF DC12
Category: Relays>Power Relays, Over 2 Amps
Series: G5LE
Termination Style: PC Pin
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 500
Coil Resistance: 360 Ohms
Coil Current: 33.3 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 125VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): G5LE-1A-CF-DC12; G5LE-1A-CFDC12; G5LE1ACFDC12;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0050
Mfr: Omron Electronics Inc-EMC Div
Other Names: G5LE-1A-CF-DC12,G5LE
Base Product Number: G5LE
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relays Power PCB Relay
POWER RELAY, SPST-NO, 12VDC, THT; Contact Configuration:SPST-N
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1184224-G5LE-1A-CF DC12 | Z12704-ND | G5LE-1A-CF DC12 | 89C5951 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spst-No, 12Vdc, Tht; Contact Configuration Omron Electronic Components |
| Resistance | 360 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | |
| Relay Type | General | General | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |