Aratas America LLC Power Relays, Over 2 Amps G5LE-1 DC5

Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z1014-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z1014-ND
Power Relays, Over 2 Amps Z1014-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 994714-G5LE-1 DC5 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
994714-G5LE-1 DC5
Relays - Power Relays, Over 2 Amps 994714-G5LE-1 DC5
Win Source Part Number: 994714-G5LE-1 DC5 Category: Relays>Power Relays, Over 2 Amps Series: G5LE Termination Style: PC Pin Package: Tray Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 500 Coil Resistance: 63 Ohms Coil Current: 79.4 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Coil Insulation: Class B Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC HTSUS: 8536.41.0050 Mfr: Omron Electronics Inc-EMC Div Other Names: G5LE-1-DC5,Z1014,G5L E15DC,G5LE1DC5,G5LN8 008E,Q4685987 Base Product Number: G5LE

Win Source Part Number: 994714-G5LE-1 DC5
Category: Relays>Power Relays, Over 2 Amps
Series: G5LE
Termination Style: PC Pin
Package: Tray
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 500
Coil Resistance: 63 Ohms
Coil Current: 79.4 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 125VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0050
Mfr: Omron Electronics Inc-EMC Div
Other Names: G5LE-1-DC5,Z1014,G5LE15DC,G5LE1DC5,G5LN8008E,Q4685987
Base Product Number: G5LE

Buy Now Datasheet
Power Relays - 369466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
369466
Power Relays 369466
Omron G5LE-1 DC5 Power Relay

Omron G5LE-1 DC5 Power Relay

Supplier's Site
Power Relays - 8088465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8088465
Power Relays 8088465
Omron G5LE-1 DC5 Power Relay

Omron G5LE-1 DC5 Power Relay

Supplier's Site
Power Relays - 369466P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
369466P
Power Relays 369466P
SPDT flux proof mini PCB relay,10A 5Vdc

SPDT flux proof mini PCB relay,10A 5Vdc

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components - 83F5381 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components
83F5381
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components 83F5381
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:G5LE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:G5LE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, G5Le Series, Power, Non Latching, Spdt, 5 Vdc, 10 A Rohs Compliant Omron - 97K0817 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, G5Le Series, Power, Non Latching, Spdt, 5 Vdc, 10 A Rohs Compliant Omron
97K0817
General Purpose Relay, G5Le Series, Power, Non Latching, Spdt, 5 Vdc, 10 A Rohs Compliant Omron 97K0817
General Purpose Relay, G5LE Series, Power, Non Latching, SPDT, 5 VDC, 10 A RoHS Compliant: Yes

General Purpose Relay, G5LE Series, Power, Non Latching, SPDT, 5 VDC, 10 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number Z1014-ND 994714-G5LE-1 DC5 369466 8088465 369466P 83F5381 97K0817
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relays Power Relays Power Relays Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components General Purpose Relay, G5Le Series, Power, Non Latching, Spdt, 5 Vdc, 10 A Rohs Compliant Omron
Relay Type General
Mounting PCBoard PCBoard; Through Hole PCBoard; Pcb mount PCBoard; Pcb mount PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -13 to 185 F (-25 to 85 C) -13 F (-25 C) -40 F (-40 C) -13 F (-25 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Safety Relays - 56.OA02.1124S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 2042-3034 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers