General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
General Purpose Relays Power PCB Relay
POWER RELAY, SPDT, 5VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:G5LE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:PC Pin RoHS Compliant: Yes
General Purpose Relay, G5LE Series, Power, Non Latching, SPDT, 5 VDC, 10 A RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | G5LE-1-36DC5-ND | G5LE-1-36 DC5 | 04M9774 | 55T6354 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spdt, 5Vdc, 10A, Tht; Contact Configuration Omron Electronic Components | General Purpose Relay, G5Le Series, Power, Non Latching, Spdt, 5 Vdc, 10 A Rohs Compliant Omron |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |