Win Source Part Number: 1315314-G5CA-1A-E DC24
Category: Relays>Power Relays, Over 2 Amps
Series: G5CA
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Coil Resistance: 2.88 kOhms
Coil Current: 8.3 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 15 A
Switching Voltage: 250VAC, 125VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0050
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: G5CA
Omron G5CA-1A-E DC24 Power Relay
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1315314-G5CA-1A-E DC24 | 5082530 | 2436570 | Z2163-ND |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays | Power Relays | Power Relays, Over 2 Amps |
| Resistance | 2880 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Approvals | RoHS | RoHS | ||
| Operating Temp | -13 F (-25 C) | -13 F (-25 C) | -13 to 158 F (-25 to 70 C) |