The G4B-112T1-C-US is a miniature SPDT general-purpose relay designed for switching motor, lamp, and heater loads, with a quick-connect #187 terminal type and upper mounting bracket for panel installation. It has a creepage distance of more than 2.03 mm and supports contact ratings of up to 250 VAC and 20 A under inductive loads. The coil is rated for 120 VAC with a power consumption of approximately 1.30 VA, and operates within a temperature range of -10°C to 55°C. It meets UL and CSA safety standards for contact ratings up to 20 A at 240 VAC inductive and 1/2 HP at 120 VAC. Initial contact resistance is 30 mΩ max, with an operate and release time of 20 ms max. The relay weighs approximately 44 g and supports a mechanical life of 10 million operations.
POWER RELAY, SPDT, 120VAC, 20A, BRACKET; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:20A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Resistance:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 17M6676 |
| Product Name | Power Relay, Spdt, 120Vac, 20A, Bracket; Contact Configuration Omron Electronic Components |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |