Aratas America LLC Power Relays, Over 2 Amps G4A-1A-PE DC24

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z955-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z955-ND
Power Relays, Over 2 Amps Z955-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - G4A-1A-PE DC24 - 872538-G4A-1A-PE DC24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - G4A-1A-PE DC24
872538-G4A-1A-PE DC24
Power Relays, Over 2 Amps - G4A-1A-PE DC24 872538-G4A-1A-PE DC24
Manufacturer: Omron Win Source Part Number: 872538-G4A-1A-PE DC24 Series: G4A Operating Temperature Range: -20°C ~ 60°C Features: General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole Package: Tray Mounting: Through Hole Family Name: G4A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.41.0050 Other Part Number: G4A 6003E, G4A-1A-P-DC24, G4A-1A-P-E-DC24, G4A1APE24DC, G4A1APEDC24, Z955

Manufacturer: Omron
Win Source Part Number: 872538-G4A-1A-PE DC24
Series: G4A
Operating Temperature Range: -20°C ~ 60°C
Features: General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Package: Tray
Mounting: Through Hole
Family Name: G4A
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.41.0050
Other Part Number: G4A 6003E, G4A-1A-P-DC24, G4A-1A-P-E-DC24, G4A1APE24DC, G4A1APEDC24, Z955

Buy Now Datasheet
Power Relays - 6867032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6867032
Power Relays 6867032
Omron G4A-1A-PE DC24 Power Relay

Omron G4A-1A-PE DC24 Power Relay

Supplier's Site
Power Relays - 6867032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6867032P
Power Relays 6867032P
Omron G4A-1A-PE DC24 Power Relay

Omron G4A-1A-PE DC24 Power Relay

Supplier's Site
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt;4 Pin - 70175612 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt;4 Pin
70175612
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt;4 Pin 70175612
High Switching Capacity from Normally Open Contact Loop Terminal Construction Miniature Power Relay Ideal for Motor Switching in Appliances and HVAC Equipment Designed Specifically for High Inrush Compressor Loads Space-Saving Design Semi-Sealed Construction, Standard Standard Versions Approved By UL, CSA, and VDE

  • High Switching Capacity from Normally Open Contact Loop Terminal Construction
  • Miniature Power Relay Ideal for Motor Switching in Appliances and HVAC Equipment
  • Designed Specifically for High Inrush Compressor Loads
  • Space-Saving Design
  • Semi-Sealed Construction, Standard
  • Standard Versions Approved By UL, CSA, and VDE
Supplier's Site
Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron Electronic Components - 89C5761 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron Electronic Components
89C5761
Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron Electronic Components 89C5761
RELAY, SPST-NO, 277VAC, 30VDC, 23A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:23A; Product Range:G4A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:20A RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 23A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:23A; Product Range:G4A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number Z955-ND 872538-G4A-1A-PE DC24 6867032 6867032P 70175612 89C5761
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - G4A-1A-PE DC24 Power Relays Power Relays Relay;E-Mech;Power;SPST-NO;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt;4 Pin Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Through Hole PCBoard; Pcb mount PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 140 F (-20 to 60 C) -13 F (-25 C) -13 F (-25 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.1102 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Relay module - 789-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 65.31 - Power relay 20A - 653180240300 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, CSA, cRUus, ukca, VDE
Operating Temp -40 to 167 F (-40 to 75 C)
NO 1
View Details
2 suppliers