The G3VM-401BY is a DIP 6-pin MOS FET relay with PCB terminals, designed for AC/DC load switching up to 400 V and continuous load current of 120 mA. It features a dielectric strength of 5000 VAC between input and output, an on-state resistance of 6 Ω at 120 mA load, and a trigger LED forward current of 3.5 mA. The device operates within an ambient temperature range of -40°C to +85°C and is RoHS compliant. It meets UL recognition with File No. E80555 for SPST-NO contact form. Physical dimensions are 7.12 mm × 6.4 mm with 3.65 mm lead spacing, and it weighs 0.4 g.
SSR, MOSFET, 400V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 45J4051 |
| Product Name | Ssr, Mosfet, 400V, 120Ma; Contact Form Omron Electronic Components |
| Application Type | Latching |