Aratas America LLC Mosfet Relay, Spst-No, 0.2A, 20V, Smd; Contact Form Omron Electronic Components G3VM21UR10TR05

Description
MOSFET RELAY, SPST-NO, 0.2A, 20V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:200mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST-NO, 0.2A, 20V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:200mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 0.2A, 20V, Smd; Contact Form Omron Electronic Components - 47Y0331 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.2A, 20V, Smd; Contact Form Omron Electronic Components
47Y0331
Mosfet Relay, Spst-No, 0.2A, 20V, Smd; Contact Form Omron Electronic Components 47Y0331
MOSFET RELAY, SPST-NO, 0.2A, 20V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:200mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.2A, 20V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:200mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.2A, 20V, Smd; Contact Form Omron Electronic Components - 17AC3772 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.2A, 20V, Smd; Contact Form Omron Electronic Components
17AC3772
Mosfet Relay, Spst-No, 0.2A, 20V, Smd; Contact Form Omron Electronic Components 17AC3772
MOSFET RELAY, SPST-NO, 0.2A, 20V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:200mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.2A, 20V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:200mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 47Y0331
Product Name Mosfet Relay, Spst-No, 0.2A, 20V, Smd; Contact Form Omron Electronic Components
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393808-6 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0292 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Series-1 Relay - A2425ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details