The Solid State Relay, part number G3VM-61PR1, is a single-pole, single-throw normally open (SPST-NO) relay designed for both AC and DC applications. It supports a maximum load voltage of 48V and a continuous load current of 400mA. The relay operates with a trigger LED forward current of 7.5mA, making it suitable for low-power control applications. This relay features a compact USOP-4 package style, ideal for surface mounting, and is RoHS compliant, ensuring it meets environmental standards. The device is rated for an ambient operating temperature range of -40°C to +85°C, providing versatility in various environments. Engineers may find this relay suitable for applications in semiconductor test equipment, communication devices, and data loggers, where reliable switching and compact design are essential.
USOP Package with
High Load voltage
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"
SSR RELAY SPST-NO 400MA 0-60V
SOLID STATE RELAY, SPST-NO, 400mA, 7.5mA, 48V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:48V; Load Current:400mA; MOSFET Relay Package Style:USOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
MOS-FET RELAY / Omron Electronic Components
Solid State Relays - PCB Mount 60V, SPST-NO, USOP4 SMT 400mA 1ohm 20pF
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | G3VM-61PR(TR05) | 39-G3VM-61PR(TR05)CT-ND | G3VM-61PR(TR05) | 40T9250 | 41X7423 | G3VM-61PR(TR05) |
| Product Name | G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage | Solid State Relays | Relays - Solid State Relays | Solid State Relay, Spst-No, 400Ma, 7.5Ma, 48V; Contact Form Omron Electronic Components | Mos-Fet Relay / Omron Electronic Components Omron Electronic Components | Solid State Relays - PCB Mount |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | |||
| Mounting | PCBoard | Surface Mount | Surface Mount | |||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||||
| Input Voltage (Control Signal) Type | DC |