Manufacturer: Omron
Win Source Part Number: 872520-G3VM-61H1(TR)
Series: G3VM
Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm)
Package: Reel - TR
Package: 6-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: G3VM
Categories: Relays
Case / Package: 6-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.41.0030
Other Part Number: Z6438TR, Z6438DKR, Z6438CT, G3VM-61H1(TR)-ND, G3VM61H1TR
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
Solid State Relays - PCB Mount 60V, SPST-NO, SOP6 SMT 400mA 1ohm 130pF
SSR RELAY SPST-NO 400MA 0-60V
MOSFET SOP TAPE & REEL RELAY ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 872520-G3VM-61H1(TR) | Z6438TR-ND | G3VM-61H1(TR) | G3VM-61H1(TR) | 79AH2863 |
| Product Name | Solid State Relays - G3VM-61H1(TR) | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Sop Tape & Reel Relay Rohs Compliant Omron |
| Mounting | PCBoard; Surface Mount | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | |||
| Input Voltage (Control Signal) Type | DC |