Aratas America LLC Solid State Relays G3VM-61DY

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z12328-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z12328-ND
Solid State Relays Z12328-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-61DY - 1176536-G3VM-61DY - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-61DY
1176536-G3VM-61DY
Solid State Relays - G3VM-61DY 1176536-G3VM-61DY
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176536-G3VM-61DY Packaging: Tray Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 500mA Categories: Relays Supplier Device Package: 4-SMT Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SMD On-State Resistance (Maximum): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Security, Medical Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.63VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176536-G3VM-61DY
Packaging: Tray
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 500mA
Categories: Relays
Supplier Device Package: 4-SMT
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Security, Medical
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.63VDC

Buy Now
Mos-Fet Relay / Omron Electronic Components Omron Electronic Components - 41X7406 - Newark, An Avnet Company
Chicago, IL, United States
Mos-Fet Relay / Omron Electronic Components Omron Electronic Components
41X7406
Mos-Fet Relay / Omron Electronic Components Omron Electronic Components 41X7406
MOS-FET RELAY / Omron Electronic Components

MOS-FET RELAY / Omron Electronic Components

Supplier's Site
Relays - Solid State Relays - G3VM-61DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-61DY
Relays - Solid State Relays G3VM-61DY
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-61DY
Solid State Relays - PCB Mount G3VM-61DY
Solid State Relays - PCB Mount 60V SPST-NO SMD4 SMT 500mA .6ohm 130pF

Solid State Relays - PCB Mount 60V SPST-NO SMD4 SMT 500mA .6ohm 130pF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number Z12328-ND 1176536-G3VM-61DY 41X7406 G3VM-61DY G3VM-61DY
Product Name Solid State Relays Solid State Relays - G3VM-61DY Mos-Fet Relay / Omron Electronic Components Omron Electronic Components Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data