Aratas America LLC Solid State Relays G3VM-601BY

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z1040-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z1040-ND
Solid State Relays Z1040-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-601BY - 1176523-G3VM-601BY - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-601BY
1176523-G3VM-601BY
Solid State Relays - G3VM-601BY 1176523-G3VM-601BY
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176523-G3VM-601BY Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 100mA Categories: Relays Supplier Device Package: 6-DIP Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 6-DIP On-State Resistance (Maximum): 45 Ohms Alternative Parts (Cross-Reference): LH1518AT; AQV254HJ; ASSR-1611-021E; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 600V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176523-G3VM-601BY
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 100mA
Categories: Relays
Supplier Device Package: 6-DIP
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 45 Ohms
Alternative Parts (Cross-Reference): LH1518AT; AQV254HJ; ASSR-1611-021E;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 600V
Parts Input Voltage (V): 1.15VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-601BY
Solid State Relays - PCB Mount G3VM-601BY
Solid State Relays - PCB Mount 600V SPSTNO DIP6 PCB 100mA 30ohm 120pF

Solid State Relays - PCB Mount 600V SPSTNO DIP6 PCB 100mA 30ohm 120pF

Buy Now Datasheet
Relays - Solid State Relays - G3VM-601BY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-601BY
Relays - Solid State Relays G3VM-601BY
SSR RELAY SPST-NO 100MA 0-600V

SSR RELAY SPST-NO 100MA 0-600V

Supplier's Site
Mosfet Relay, 600 Vac, 100 Ma, 45 Ohm, Spst-No Rohs Compliant Omron - 82T9299 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 600 Vac, 100 Ma, 45 Ohm, Spst-No Rohs Compliant Omron
82T9299
Mosfet Relay, 600 Vac, 100 Ma, 45 Ohm, Spst-No Rohs Compliant Omron 82T9299
MOSFET Relay, 600 VAC, 100 mA, 45 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 600 VAC, 100 mA, 45 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z1040-ND 1176523-G3VM-601BY G3VM-601BY G3VM-601BY 82T9299
Product Name Solid State Relays Solid State Relays - G3VM-601BY Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, 600 Vac, 100 Ma, 45 Ohm, Spst-No Rohs Compliant Omron
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-727 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details