Aratas America LLC G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) G3VM-41PR5(TR05)

Description
USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V
Request a Quote Datasheet
Description
USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) - G3VM-41PR5(TR05) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R)
G3VM-41PR5(TR05)
G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) G3VM-41PR5(TR05)
USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V

USOP Package with Low Output
Capacitance and ON Resistance

  • Load voltage 40V/50V
Supplier's Site Datasheet
Solid State Relays - 39-G3VM-41PR5(TR05)TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-41PR5(TR05)TR-ND
Solid State Relays 39-G3VM-41PR5(TR05)TR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-41PR5(TR05)CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-41PR5(TR05)CT-ND
Solid State Relays 39-G3VM-41PR5(TR05)CT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-41PR5(TR05)DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-41PR5(TR05)DKR-ND
Solid State Relays 39-G3VM-41PR5(TR05)DKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-41PR5(TR05)
Solid State Relays - PCB Mount G3VM-41PR5(TR05)
Solid State Relays - PCB Mount USOP, 4 PIN, 0-40V "0-300mA, 1 Form A"

Solid State Relays - PCB Mount USOP, 4 PIN, 0-40V "0-300mA, 1 Form A"

Buy Now Datasheet
Relays - Solid State Relays G3VM-41PR5(TR05)
SSR RELAY SPST-NO 300MA 0-40V

SSR RELAY SPST-NO 300MA 0-40V

Supplier's Site
Mosfet Relay, Spst-No, 0.3A, 40V, Smd; Contact Form Omron Electronic Components - 46Y0639 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.3A, 40V, Smd; Contact Form Omron Electronic Components
46Y0639
Mosfet Relay, Spst-No, 0.3A, 40V, Smd; Contact Form Omron Electronic Components 46Y0639
MOSFET RELAY, SPST-NO, 0.3A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:300mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.3A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:300mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.3A, 40V, Smd Rohs Compliant Omron - 82AH7319 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.3A, 40V, Smd Rohs Compliant Omron
82AH7319
Mosfet Relay, Spst-No, 0.3A, 40V, Smd Rohs Compliant Omron 82AH7319
MOSFET RELAY, SPST-NO, 0.3A, 40V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.3A, 40V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-41PR5(TR05) 39-G3VM-41PR5(TR05)TR-ND G3VM-41PR5(TR05) G3VM-41PR5(TR05) 46Y0639 82AH7319
Product Name G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-No, 0.3A, 40V, Smd; Contact Form Omron Electronic Components Mosfet Relay, Spst-No, 0.3A, 40V, Smd Rohs Compliant Omron
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-601EY(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
Solid State Relays - G3VM-41LR6 - 1176518-G3VM-41LR6 - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
4 suppliers