Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176493-G3VM-401EY
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 6-SMD
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 400V
Parts Input Voltage (V): 1.15VDC
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 120MA 0-400V
Solid State Relays - PCB Mount 400V, SPST-NO, SMD6 SMT 120mA 17ohm 40pF
SSR, MOSFET, 400V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:5kVRoHS Compliant: Yes
MOS-FET RELAY ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1176493-G3VM-401EY | Z2094-ND | G3VM-401EY | G3VM-401EY | 04M9657 | 36M5919 |
| Product Name | Solid State Relays - G3VM-401EY | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ssr, Mosfet, 400V, 120Ma; Contact Form Omron Electronic Components | Mos-Fet Relay Rohs Compliant Omron Electronic Components |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | ||||
| Input Voltage (Control Signal) Range | 1.15 volts |