Aratas America LLC Solid State Relays G3VM-353H

Description
"Solid State SPST-NC (1 Form B) 6-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 6-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z2451-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2451-ND
Solid State Relays Z2451-ND
"Solid State SPST-NC (1 Form B) 6-SOP (0.173"", 4.40mm)"

"Solid State SPST-NC (1 Form B) 6-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - G3VM-353H - 1176469-G3VM-353H - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-353H
1176469-G3VM-353H
Solid State Relays - G3VM-353H 1176469-G3VM-353H
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176469-G3VM-353H Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NC (1 Form B) Load Current: 120mA Categories: Relays Supplier Device Package: 6-SOP Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 6-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 25 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176469-G3VM-353H
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 6-SOP
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 6-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 25 Ohms
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC

Buy Now
Relays - Solid State Relays - G3VM-353H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-353H
Relays - Solid State Relays G3VM-353H
SSR RELAY SPST-NC 120MA 0-350V

SSR RELAY SPST-NC 120MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-353H
Solid State Relays - PCB Mount G3VM-353H
Solid State Relays - PCB Mount 350V, SPST-NC, SOP6 SMT 120mA 15ohm 65pF

Solid State Relays - PCB Mount 350V, SPST-NC, SOP6 SMT 120mA 15ohm 65pF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z2451-ND 1176469-G3VM-353H G3VM-353H G3VM-353H
Product Name Solid State Relays Solid State Relays - G3VM-353H Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormB
Approvals RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-6□G□/61VY□ MOS FET Relays SOP 4-pin, General-purpose Type - G3VM-61G3(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - 2946-859-762-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details