"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176462-G3VM-353B1
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Load Current: 100mA
Categories: Relays
Supplier Device Package: 6-DIP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 25 Ohms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC
MOSFET TH Relay
SSR RELAY SPST-NC 100MA 0-350V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | Z2447-ND | 1176462-G3VM-353B1 | 04M9640 | G3VM-353B1 |
| Product Name | Solid State Relays | Electronic Surplus - G3VM-353B1 | Mosfet Th Relay Omron Electronic Components | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormB | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |